RS Components, Ltd. Castor Wheels 2535536

Description
HANDLING CASTOR 65MM SW.
Request a Quote
Description
HANDLING CASTOR 65MM SW.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2535536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2535536
Castor Wheels 2535536
HANDLING CASTOR 65MM SW.

HANDLING CASTOR 65MM SW.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2535536
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Maximum Load 143 lbs (65 kg)
Wheel Diameter 2.56 inch (65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Twin Wheel
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2535665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 386 lbs (175 kg)
View Details
Castor Wheels - 2012897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Caster Type Stem Caster
Wheel Type Plastic; Nylon
Features Brake
View Details
Castor Wheels - 2430382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 397 lbs (180 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.57 inch (40 mm)
View Details