RS Components, Ltd. Castor Wheels 2823649

Description
200MM BRAKED 205KG BLK RP PRESSED STEEL
Request a Quote
Description
200MM BRAKED 205KG BLK RP PRESSED STEEL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823649 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823649
Castor Wheels 2823649
200MM BRAKED 205KG BLK RP PRESSED STEEL

200MM BRAKED 205KG BLK RP PRESSED STEEL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823649
Product Name Castor Wheels
Maximum Load 452 lbs (205 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2973893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Brake
Maximum Load 551 lbs (250 kg)
View Details
Castor Wheels - 283591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.5118 inch (13 mm)
View Details
Castor Wheels - 1830089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pp
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details