RS Components, Ltd. Castor Wheels 2823646

Description
125MM BRAKED 200KG PN PRESSED STEEL CAST
Request a Quote
Description
125MM BRAKED 200KG PN PRESSED STEEL CAST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2823646 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2823646
Castor Wheels 2823646
125MM BRAKED 200KG PN PRESSED STEEL CAST

125MM BRAKED 200KG PN PRESSED STEEL CAST

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2823646
Product Name Castor Wheels
Maximum Load 441 lbs (200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 3064322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 44.1 lbs (20 kg)
Wheel Diameter 1.97 inch (50 mm)
View Details
Castor Wheels - 2270374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2270504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details