RS Components, Ltd. RF Attenuators 2240533

Description
Coaxial Fixed Attenuator, DC- 26.5 GHz.
Request a Quote
Description
Coaxial Fixed Attenuator, DC- 26.5 GHz.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Attenuators - 2240533 - RS Components, Ltd.
Corby, Northants, United Kingdom
RF Attenuators
2240533
RF Attenuators 2240533
Coaxial Fixed Attenuator, DC- 26.5 GHz.

Coaxial Fixed Attenuator, DC- 26.5 GHz.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category RF Attenuators
Product Number 2240533
Product Name RF Attenuators
Frequency 26.5 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
RF Attenuators - 2240516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 50 GHz
Attenuation 40 dB
View Details
RF Attenuators - 2240542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
Attenuation 110 dB
View Details
RF Attenuators - 7123100P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details