RS Components, Ltd. Conduit Fittings 2822892

Description
Clipsal - Cable Management, Corrugated F
Request a Quote
Description
Clipsal - Cable Management, Corrugated F
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Conduit Fittings
2822892
Conduit Fittings 2822892
Clipsal - Cable Management, Corrugated F

Clipsal - Cable Management, Corrugated F

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2822892
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Fitting Type Fixed Straight
Size 0.6693 inch (17 mm)
Material Nylon; Polyamide
View Details
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon 66
View Details
RS Components, Ltd.
Specs
Fitting Type Fixed Fitting
Size 0.7874 inch (20 mm)
Material Brass
View Details
RS Components, Ltd.
Specs
Fitting Type Nipple; Short Nipple
Size 0.9843 inch (25 mm)
Material Stainless; 316 Stainless Steel
View Details