RS Components, Ltd. AC Motors 2821612

Description
TEC Motors 1.143TECAB3-IE3 AC Motor
Request a Quote
Description
TEC Motors 1.143TECAB3-IE3 AC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2821612 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2821612
AC Motors 2821612
TEC Motors 1.143TECAB3-IE3 AC Motor

TEC Motors 1.143TECAB3-IE3 AC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2821612
Product Name AC Motors
Output Power 1.47 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 4784869 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 14.2 In-lbs (16.33 kg-cm)
View Details
AC Motors - 2305168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4959 HP
Shaft Speed 2765 rpm
View Details
AC Motors - 2052859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
AC Motor Features Reversible
Units Metric
View Details
AC Motors - 4784803 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 136.3 In-lbs (157 kg-cm)
View Details