RS Components, Ltd. AC Motors 2299215

Description
Motovario
Request a Quote
Description
Motovario
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2299215 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2299215
AC Motors 2299215
Motovario

Motovario

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2299215
Product Name AC Motors
Output Power 0.3351 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2835 rpm
Diameter / Width 9.35 inch (238 mm)
View Details
AC Motors - 1879859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1410 rpm
View Details
AC Motors - 2299222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.7371 HP
View Details
AC Motors - 1879867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1445 rpm
Diameter / Width 11.54 inch (293 mm)
View Details