RS Components, Ltd. AC Motors 2299210

Description
Motovario
Request a Quote
Description
Motovario
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2299210 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2299210
AC Motors 2299210
Motovario

Motovario

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2299210
Product Name AC Motors
Output Power 0.2412 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 4783591 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Geared
Phase Three-phase
Continuous Torque 12.7 In-lbs (14.59 kg-cm)
View Details
AC Motors - 1879876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1430 rpm
View Details
AC Motors - 4784881 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 69.9 In-lbs (80.61 kg-cm)
View Details
AC Motors - 2821626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 20.1 HP
Shaft Speed 2940 rpm
View Details