RS Components, Ltd. AC Motors 7793743

Description
RS PRO FMJ7201FJ1 AC Geared Motor
Request a Quote
Description
RS PRO FMJ7201FJ1 AC Geared Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 7793743 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
7793743
AC Motors 7793743
RS PRO FMJ7201FJ1 AC Geared Motor

RS PRO FMJ7201FJ1 AC Geared Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 7793743
Product Name AC Motors
AC Construction Synchronous geared
Phase Single-phase
Continuous Torque 0.5 In-lbs (0.6000 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 1879865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 2920 rpm
Diameter / Width 11.54 inch (293 mm)
View Details
AC Motors - 1879884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three-phase
Shaft Speed 1465 rpm
Diameter / Width 14.69 inch (373 mm)
View Details
AC Motors - 2821576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.2412 HP
View Details
AC Motors - 2821667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60.31 HP
Shaft Speed 2950 rpm
View Details