RS Components, Ltd. Masonry Bolts & Anchors 279032

Description
Loose bolt masonry fixing,M12x40mm
Request a Quote
Description
Loose bolt masonry fixing,M12x40mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 279032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
279032
Masonry Bolts & Anchors 279032
Loose bolt masonry fixing,M12x40mm

Loose bolt masonry fixing,M12x40mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 279032
Product Name Masonry Bolts & Anchors
Types Shield anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 525357 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Thread Size 0.2362 inch (6 mm)
Anchor Length 2.56 inch (65 mm)
View Details
Masonry Bolts & Anchors - 530595 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 7362588 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 1777077 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details