RS Components, Ltd. Masonry Bolts & Anchors 530472

Description
Carbon steel sleeve anchor bolt,10x105mm
Request a Quote
Description
Carbon steel sleeve anchor bolt,10x105mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 530472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
530472
Masonry Bolts & Anchors 530472
Carbon steel sleeve anchor bolt,10x105mm

Carbon steel sleeve anchor bolt,10x105mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 530472
Product Name Masonry Bolts & Anchors
Types Sleeve anchor loose bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086886 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.7874 inch (20 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 9086952 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 530517 - RS Components, Ltd.
Specs
Types Sleeve anchor loose bolt
Thread Size 0.3937 inch (10 mm)
Anchor Length 5.12 inch (130 mm)
View Details
Masonry Bolts & Anchors - 1776933 - RS Components, Ltd.
Specs
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
Anchor Length 1.57 inch (40 mm)
View Details