RS Components, Ltd. Masonry Bolts & Anchors 2776597

Description
BSZ-SU Concrete Screw, 10 mm Drill Bit D
Request a Quote
Description
BSZ-SU Concrete Screw, 10 mm Drill Bit D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2776597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2776597
Masonry Bolts & Anchors 2776597
BSZ-SU Concrete Screw, 10 mm Drill Bit D

BSZ-SU Concrete Screw, 10 mm Drill Bit D

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2776597
Product Name Masonry Bolts & Anchors
Certifications RoHS Certified
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776971 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776975 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.4724 inch (12 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1776907 - RS Components, Ltd.
Specs
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
Anchor Length 3.15 inch (80 mm)
View Details
Masonry Bolts & Anchors - 530646 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details