RS Components, Ltd. Masonry Bolts & Anchors 6222111

Description
Wedge anchor,steel,M8
Request a Quote
Description
Wedge anchor,steel,M8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 6222111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
6222111
Masonry Bolts & Anchors 6222111
Wedge anchor,steel,M8

Wedge anchor,steel,M8

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 6222111
Product Name Masonry Bolts & Anchors
Types Drop in anchor
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1776925 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.3543 inch (9 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 6221994 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details
Masonry Bolts & Anchors - 9086731 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 6816757 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.4724 inch (12 mm)
Thread Size 0.4724 inch (12 mm)
View Details