RS Components, Ltd. Masonry Bolts & Anchors 9086873

Description
10x10 Proj Bolt Shld Anch Zinc & Yellow
Request a Quote
Description
10x10 Proj Bolt Shld Anch Zinc & Yellow
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086873 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086873
Masonry Bolts & Anchors 9086873
10x10 Proj Bolt Shld Anch Zinc & Yellow

10x10 Proj Bolt Shld Anch Zinc & Yellow

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086873
Product Name Masonry Bolts & Anchors
Types Shield anchor projecting bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086785 - RS Components, Ltd.
Specs
Types Forged eye bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details
Masonry Bolts & Anchors - 1542546 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 1776957 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 9086775 - RS Components, Ltd.
Specs
Types Forged hook bolt
Hole Size 0.3937 inch (10 mm)
Thread Size 0.3937 inch (10 mm)
View Details