RS Components, Ltd. Workbenches 2723777

Description
Bott 16922100.16 Workbench
Request a Quote
Description
Bott 16922100.16 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 2723777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
2723777
Workbenches 2723777
Bott 16922100.16 Workbench

Bott 16922100.16 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 2723777
Product Name Workbenches
Length 23.6 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 2633599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 23.6 inch (600 mm)
Height 0.8 inch (20 mm)
Work Surface WoodLaminated; Beech Plywood
View Details
Workbenches - 9097097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench shelf
Length 70.9 inch (1800 mm)
Width 27.6 inch (700.00 mm)
View Details
Workbenches - 1357342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 70.9 inch (1800 mm)
Width 35.4 inch (900.00 mm)
View Details