RS Components, Ltd. Workbenches 660403

Description
Bott 16923022.24 Workbench
Request a Quote
Description
Bott 16923022.24 Workbench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Workbenches - 660403 - RS Components, Ltd.
Corby, Northants, United Kingdom
Workbenches
660403
Workbenches 660403
Bott 16923022.24 Workbench

Bott 16923022.24 Workbench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Workbenches and Workstations (Industrial)
Product Number 660403
Product Name Workbenches
Length 68.9 inch (1750 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Worktops - 8386481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Work top
Length 59.1 inch (1500 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 1271532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Workbench
Length 59.1 inch (1500 mm)
Width 31.5 inch (800.00 mm)
View Details
Workbenches - 1770287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 29.5 inch (750 mm)
Height 33.1 inch (840 mm)
Capacity 1764 lbs (800 kg)
View Details
Worktops - 1357365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Laminate bench top
Length 59.1 inch (1500 mm)
Width 35.4 inch (900.00 mm)
View Details