RS Components, Ltd. Masonry Bolts & Anchors 2722371

Description
M20x110MM BLIND BOLT 10.9 HDG
Request a Quote
Description
M20x110MM BLIND BOLT 10.9 HDG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 2722371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
2722371
Masonry Bolts & Anchors 2722371
M20x110MM BLIND BOLT 10.9 HDG

M20x110MM BLIND BOLT 10.9 HDG

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 2722371
Product Name Masonry Bolts & Anchors
Thread Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 5266637 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.4724 inch (12 mm)
Anchor Length 3.94 inch (100 mm)
View Details
Masonry Bolts & Anchors - 530545 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.3150 inch (8 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 525335 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Thread Size 0.3150 inch (8 mm)
Anchor Length 2.56 inch (65 mm)
View Details
Masonry Bolts & Anchors - 1542560 - RS Components, Ltd.
Specs
Types Shield anchor projecting bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details