RS Components, Ltd. Masonry Bolts & Anchors 5266659

Description
RS PRO FJJAB14100 Anchor Bolt
Request a Quote
Description
RS PRO FJJAB14100 Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 5266659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
5266659
Masonry Bolts & Anchors 5266659
RS PRO FJJAB14100 Anchor Bolt

RS PRO FJJAB14100 Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 5266659
Product Name Masonry Bolts & Anchors
Types Ankerbolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 530624 - RS Components, Ltd.
Specs
Types Captive stud through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1777029 - RS Components, Ltd.
Specs
Hole Size 0.3937 inch (10 mm)
Anchor Length 2.76 inch (70 mm)
View Details
Masonry Bolts & Anchors - 6222082 - RS Components, Ltd.
Specs
Types Sleeve anchor
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.36 inch (60 mm)
View Details
Masonry Bolts & Anchors - 9086729 - RS Components, Ltd.
Specs
Types Ankerbolt
Hole Size 0.2362 inch (6 mm)
Thread Size 0.2362 inch (6 mm)
View Details