RS Components, Ltd. Masonry Bolts & Anchors 9086817

Description
RS PRO FJJSTUD24300G Anchor Bolt
Request a Quote
Description
RS PRO FJJSTUD24300G Anchor Bolt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 9086817 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
9086817
Masonry Bolts & Anchors 9086817
RS PRO FJJSTUD24300G Anchor Bolt

RS PRO FJJSTUD24300G Anchor Bolt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 9086817
Product Name Masonry Bolts & Anchors
Types Galvanised chemical anchor stud
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 9086905 - RS Components, Ltd.
Specs
Types Shield anchor loose bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.3150 inch (8 mm)
View Details
Masonry Bolts & Anchors - 671390 - RS Components, Ltd.
Specs
Anchor Length 1.26 inch (32 mm)
View Details
Masonry Bolts & Anchors - 6222155 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.7874 inch (20 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1776962 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.5512 inch (14 mm)
Thread Size 0.4724 inch (12 mm)
View Details