RS Components, Ltd. Masonry Bolts & Anchors 279076

Description
Rawlplug Steel Masonry Anchor
Request a Quote
Description
Rawlplug Steel Masonry Anchor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Masonry Bolts & Anchors - 279076 - RS Components, Ltd.
Corby, Northants, United Kingdom
Masonry Bolts & Anchors
279076
Masonry Bolts & Anchors 279076
Rawlplug Steel Masonry Anchor

Rawlplug Steel Masonry Anchor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Anchors
Product Number 279076
Product Name Masonry Bolts & Anchors
Types Shield anchor projecting bolt
Unlock Full Specs
to access all available technical data

Similar Products

Masonry Bolts & Anchors - 1542494 - RS Components, Ltd.
Specs
Types Through bolt anchor
Hole Size 0.6299 inch (16 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 6222076 - RS Components, Ltd.
Specs
Types Sleeve anchor hex nut
Hole Size 0.4724 inch (12 mm)
Anchor Length 2.95 inch (75 mm)
View Details
Masonry Bolts & Anchors - 6222155 - RS Components, Ltd.
Specs
Types Drop in anchor
Hole Size 0.7874 inch (20 mm)
Thread Size 0.6299 inch (16 mm)
View Details
Masonry Bolts & Anchors - 1777067 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.7087 inch (18 mm)
Thread Size 0.6299 inch (16 mm)
View Details