RS Components, Ltd. Conduit Fittings 2687461

Description
BL M25 FOR FPC/LPC25 X10
Request a Quote
Description
BL M25 FOR FPC/LPC25 X10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687461
Conduit Fittings 2687461
BL M25 FOR FPC/LPC25 X10

BL M25 FOR FPC/LPC25 X10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687461
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 1240060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8722171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details