RS Components, Ltd. Conduit Fittings 8722379

Description
Swivel conduit fitting IP40 10mm M12
Request a Quote
Description
Swivel conduit fitting IP40 10mm M12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722379 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722379
Conduit Fittings 8722379
Swivel conduit fitting IP40 10mm M12

Swivel conduit fitting IP40 10mm M12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722379
Product Name Conduit Fittings
Fitting Type Straight, swivel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 2650012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 7639194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Y box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details