RS Components, Ltd. Conduit Fittings 8726056

Description
conduit fitting external IP69 25mm M25
Request a Quote
Description
conduit fitting external IP69 25mm M25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8726056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8726056
Conduit Fittings 8726056
conduit fitting external IP69 25mm M25

conduit fitting external IP69 25mm M25

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8726056
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8726022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 754285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Cold Rolled Steel
View Details
Conduit Fittings - 2535272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Galvanized Steel; Galvanised Steel
View Details