RS Components, Ltd. Conduit Fittings 2687451

Description
BL IP50 M25 FOR 25MM COND X10
Request a Quote
Description
BL IP50 M25 FOR 25MM COND X10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687451 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687451
Conduit Fittings 2687451
BL IP50 M25 FOR 25MM COND X10

BL IP50 M25 FOR 25MM COND X10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687451
Product Name Conduit Fittings
Size 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 4711265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Conduit Fittings - 8722127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon
View Details