RS Components, Ltd. Conduit Fittings 601776

Description
Schneider Electric 20CJB4B
Request a Quote
Description
Schneider Electric 20CJB4B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 601776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
601776
Conduit Fittings 601776
Schneider Electric 20CJB4B

Schneider Electric 20CJB4B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 601776
Product Name Conduit Fittings
Fitting Type Angle box
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8722341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.4724 inch (12 mm)
Material Brass
View Details
Conduit Fittings - 8726031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.9843 inch (25 mm)
Material Brass
View Details