RS Components, Ltd. Conduit Fittings 2687459

Description
BL M20 FOR FPC/LPC20 X10
Request a Quote
Description
BL M20 FOR FPC/LPC20 X10
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687459
Conduit Fittings 2687459
BL M20 FOR FPC/LPC20 X10

BL M20 FOR FPC/LPC20 X10

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687459
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details
Conduit Fittings - 7639226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee; Inspection tee
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details