RS Components, Ltd. Conduit Fittings 2687449

Description
Flexicon MP-20-M20B Conduit Fitting
Request a Quote
Description
Flexicon MP-20-M20B Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687449 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687449
Conduit Fittings 2687449
Flexicon MP-20-M20B Conduit Fitting

Flexicon MP-20-M20B Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687449
Product Name Conduit Fittings
Size 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1823859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Conduit Fittings - 8722297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8725924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 818912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.36 inch (34.5 mm)
Material Brass
View Details