RS Components, Ltd. Conduit Fittings 1823859

Description
Safe-D 20mm Conduit-Clip Black - Pack of
Request a Quote
Description
Safe-D 20mm Conduit-Clip Black - Pack of
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1823859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1823859
Conduit Fittings 1823859
Safe-D 20mm Conduit-Clip Black - Pack of

Safe-D 20mm Conduit-Clip Black - Pack of

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1823859
Product Name Conduit Fittings
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 2149571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 8722155 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 623899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details