RS Components, Ltd. Conduit Fittings 8725924

Description
Conduit fitting external IP54 20mm M20
Request a Quote
Description
Conduit fitting external IP54 20mm M20
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8725924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8725924
Conduit Fittings 8725924
Conduit fitting external IP54 20mm M20

Conduit fitting external IP54 20mm M20

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8725924
Product Name Conduit Fittings
Fitting Type Straight
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 623940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 2687454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.57 inch (40 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 8722161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details