RS Components, Ltd. Conduit Fittings 8722345

Description
Conduit fitting external IP40 16mm M16
Request a Quote
Description
Conduit fitting external IP40 16mm M16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 8722345 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
8722345
Conduit Fittings 8722345
Conduit fitting external IP40 16mm M16

Conduit fitting external IP40 16mm M16

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 8722345
Product Name Conduit Fittings
Fitting Type Fixed external
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 623934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.5118 inch (13 mm)
Material Brass
View Details
Conduit Fittings - 8722180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.65 inch (42 mm)
Material Nylon; Nylon
View Details