RS Components, Ltd. Conduit Fittings 1240063

Description
316 Stainless stl Food Fitting 32mm M32
Request a Quote
Description
316 Stainless stl Food Fitting 32mm M32
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 1240063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
1240063
Conduit Fittings 1240063
316 Stainless stl Food Fitting 32mm M32

316 Stainless stl Food Fitting 32mm M32

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 1240063
Product Name Conduit Fittings
Fitting Type External thread fitting
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 429650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Conduit Fittings - 2535244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.33 inch (110 mm)
Material Nylon; Polyamide 6
View Details
Conduit Fittings - 2149577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details