RS Components, Ltd. Conduit Fittings 2149576

Description
NPB LT M25 Fixed 90 Deg Elbow 25mm
Request a Quote
Description
NPB LT M25 Fixed 90 Deg Elbow 25mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2149576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2149576
Conduit Fittings 2149576
NPB LT M25 Fixed 90 Deg Elbow 25mm

NPB LT M25 Fixed 90 Deg Elbow 25mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2149576
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.57 inch (40 mm)
Material Brass
View Details
Conduit Fittings - 8722161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2640048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dies
Size 0.7874 inch (20 mm)
View Details
Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details