RS Components, Ltd. 151271

Description
Can be steam sterilised. 1.5m of PTFE cable. Temperature range -75 → +250 °C Thermocouple Type = T Probe Length = 100mm Probe Diameter = 1.6mm Probe Material = Constantan, Copper Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1.5m Termination Type = Bare Wire Tail Standards Met = BS
Request a Quote
Description
Can be steam sterilised. 1.5m of PTFE cable. Temperature range -75 → +250 °C Thermocouple Type = T Probe Length = 100mm Probe Diameter = 1.6mm Probe Material = Constantan, Copper Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1.5m Termination Type = Bare Wire Tail Standards Met = BS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 151271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Can be steam sterilised. 1.5m of PTFE cable. Temperature range -75 → +250 °C Thermocouple Type = T Probe Length = 100mm Probe Diameter = 1.6mm Probe Material = Constantan, Copper Minimum Temperature Sensed = -75°C Maximum Temperature Sensed = +250°C Cable Length = 1.5m Termination Type = Bare Wire Tail Standards Met = BS

Can be steam sterilised. 1.5m of PTFE cable. Temperature range -75 → +250 °C
Thermocouple Type = T
Probe Length = 100mm
Probe Diameter = 1.6mm
Probe Material = Constantan, Copper
Minimum Temperature Sensed = -75°C
Maximum Temperature Sensed = +250°C
Cable Length = 1.5m
Termination Type = Bare Wire Tail
Standards Met = BS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 151271
Thermocouple Type T
Unlock Full Specs
to access all available technical data

Similar Products

 - 4334284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 20 inch (500 mm)
View Details
 - 7877822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 4441269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
 - 1104466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details