RS Components, Ltd. 1314738

Description
Moulded silicone patch thermocouple – Type K. Self-adhesive patch with aluminium foil backing. 1 or 2-metre-long insulated twin-twisted wire. Resistant to many oils & chemicals. Range -50°C to +150°C. Wire colour code to IEC584-3 Thermocouple Type = K Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +150°C Cable Length = 2m Termination Type = 2-Wire Tail Standards Met = IEC
Request a Quote
Description
Moulded silicone patch thermocouple – Type K. Self-adhesive patch with aluminium foil backing. 1 or 2-metre-long insulated twin-twisted wire. Resistant to many oils & chemicals. Range -50°C to +150°C. Wire colour code to IEC584-3 Thermocouple Type = K Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +150°C Cable Length = 2m Termination Type = 2-Wire Tail Standards Met = IEC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1314738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Moulded silicone patch thermocouple – Type K. Self-adhesive patch with aluminium foil backing. 1 or 2-metre-long insulated twin-twisted wire. Resistant to many oils & chemicals. Range -50°C to +150°C. Wire colour code to IEC584-3 Thermocouple Type = K Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +150°C Cable Length = 2m Termination Type = 2-Wire Tail Standards Met = IEC

Moulded silicone patch thermocouple – Type K. Self-adhesive patch with aluminium foil backing. 1 or 2-metre-long insulated twin-twisted wire. Resistant to many oils & chemicals. Range -50°C to +150°C. Wire colour code to IEC584-3
Thermocouple Type = K
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +150°C
Cable Length = 2m
Termination Type = 2-Wire Tail
Standards Met = IEC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 1314738
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 4554309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 10 inch (250 mm)
View Details
 - 1365871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
View Details
 - 8240559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
 - 7877787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details