RS Components, Ltd.
Castor Wheels
2536006
Description
LARGE CASTOR 150MM SW&BR
Request a Quote
Email Supplier
Description
LARGE CASTOR 150MM SW&BR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2536006 |
|
Product Name
|
Castor Wheels |
|
Features
|
Brake
|
|
Maximum Load
|
551 lbs (250 kg)
|
|
Wheel Diameter
|
5.91 inch (150 mm)
|
|
Wheel Width
|
1.5 inch (38 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
265 lbs (120 kg)
Wheel Diameter
3.94 inch (100 mm)
Wheel Width
1.18 inch (30 mm)
View Details
Maximum Load
110 lbs (50 kg)
Wheel Diameter
2.95 inch (75 mm)
Wheel Width
1.06 inch (27 mm)
View Details
Wheel Type
Pur
Maximum Load
198 lbs (90 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Wheel Type
Rubber/Plastic; Rubber
Maximum Load
243 lbs (110 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details