RS Components, Ltd. Castor Wheels 2536135

Description
Guitel Hervieu 313827 Castor
Request a Quote
Description
Guitel Hervieu 313827 Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2536135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2536135
Castor Wheels 2536135
Guitel Hervieu 313827 Castor

Guitel Hervieu 313827 Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2536135
Product Name Castor Wheels
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 154 lbs (70 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.18 inch (30 mm)
View Details
Castor Wheels - 2270419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 2391393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 99.22 lbs (45 kg)
Wheel Diameter 1.18 inch (30 mm)
Wheel Width 0.7874 inch (20 mm)
View Details
Castor Wheels - 1718312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Elastic
Maximum Load 507 lbs (230 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details