Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MATERIAL HANDLING CARTS AND TRUCKS
RS COMPONENTS, LTD.
251952 -- PLATFORM TROLLEYS
RS Components, Ltd.
Platform Trolleys
251952
Description
RS PRO PH1501 Platform Trolley
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
RS PRO PH1501 Platform Trolley
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Platform Trolleys
251952
Platform Trolleys
251952
RS PRO PH1501 Platform Trolley
RS PRO PH1501 Platform Trolley
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Material Handling Carts and Trucks
Product Number
251952
Product Name
Platform Trolleys
Capacity
331 lbs (150 kg)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Dollies
7938731
Specs
Cart / Truck Type
Dollies
Capacity
120000 lbs (54422 kg)
View Details
RS Components, Ltd.
Dollies
456645
Specs
Cart / Truck Type
Dollies
Length
20 inch (508 mm)
Width
9 inch (236 mm)
View Details
RS Components, Ltd.
Trolleys
1038695
Specs
Capacity
77 lbs (35 kg)
Material
Plastic
Length
18 inch (460 mm)
View Details
RS Components, Ltd.
Platform Trolleys
1462785
Specs
Capacity
999 lbs (453 kg)
Material
Plastic
View Details