RS Components, Ltd. Platform Trolleys 1462785

Description
Tilt Truck 0.6m³ - Heavy Duty
Request a Quote
Description
Tilt Truck 0.6m³ - Heavy Duty
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Trolleys - 1462785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Platform Trolleys
1462785
Platform Trolleys 1462785
Tilt Truck 0.6m³ - Heavy Duty

Tilt Truck 0.6m³ - Heavy Duty

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 1462785
Product Name Platform Trolleys
Capacity 999 lbs (453 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Sack Trucks - 7846030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 441 lbs (200 kg)
Material Aluminum
View Details
Sack Trucks - 6693692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 662 lbs (300 kg)
Material Steel
View Details
Trolleys - 6693771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Aluminum
Length 34 inch (866 mm)
View Details
Trolleys - 3887096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Material Metal
Length 40 inch (1015 mm)
View Details