RS Components, Ltd. Dollies 456645

Description
Rubbermaid Commercial Products 1968468
Request a Quote
Description
Rubbermaid Commercial Products 1968468
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dollies - 456645 - RS Components, Ltd.
Corby, Northants, United Kingdom
Dollies
456645
Dollies 456645
Rubbermaid Commercial Products 1968468

Rubbermaid Commercial Products 1968468

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Material Handling Carts and Trucks
Product Number 456645
Product Name Dollies
Cart / Truck Type Dollies
Unlock Full Specs
to access all available technical data

Similar Products

Trolleys - 1271517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 441 lbs (200 kg)
Material Steel
Length 22 inch (550 mm)
View Details
Trolleys - 6693759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 331 lbs (150 kg)
Material Aluminum
Length 25 inch (630 mm)
View Details
Trolleys - 4442458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 265 lbs (120 kg)
Material Plastic
Length 33 inch (850 mm)
View Details