Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MATERIAL HANDLING CARTS AND TRUCKS
RS COMPONENTS, LTD.
1038695 -- TROLLEYS
RS Components, Ltd.
Trolleys
1038695
Description
Black fold box trolley & compartment bag
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Black fold box trolley & compartment bag
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Trolleys
1038695
Trolleys
1038695
Black fold box trolley & compartment bag
Black fold box trolley & compartment bag
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Material Handling Carts and Trucks
Product Number
1038695
Product Name
Trolleys
Capacity
77 lbs (35 kg)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Dollies
2837094
Specs
Cart / Truck Type
Dollies
Capacity
1102 lbs (500 kg)
Length
24 inch (600 mm)
View Details
RS Components, Ltd.
Trolleys
7898539
Specs
Capacity
265 lbs (120 kg)
Length
33 inch (840 mm)
Width
26 inch (650 mm)
View Details
RS Components, Ltd.
Trolleys
251845
Specs
Capacity
772 lbs (350 kg)
Material
Steel
Length
41 inch (1050 mm)
View Details
RS Components, Ltd.
Platform Trolleys
2681302
Specs
Capacity
220 lbs (100 kg)
View Details