RS Components, Ltd. 8484507

Description
This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply. Economical protection for sensitive electronic equipment. Fast response time (<10ns) Input Voltage = 230V ac Output Voltage = 220V Output Power = 1150VA Output Current = 5A Number of Outlets = 1 Mounting Type = Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C
Request a Quote
Description
This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply. Economical protection for sensitive electronic equipment. Fast response time (<10ns) Input Voltage = 230V ac Output Voltage = 220V Output Power = 1150VA Output Current = 5A Number of Outlets = 1 Mounting Type = Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8484507 - RS Components, Ltd.
Corby, Northants, United Kingdom
This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply. Economical protection for sensitive electronic equipment. Fast response time (<10ns) Input Voltage = 230V ac Output Voltage = 220V Output Power = 1150VA Output Current = 5A Number of Outlets = 1 Mounting Type = Wall Mount Maximum Operating Frequency = 75Hz Maximum Temperature = +55°C Minimum Operating Frequency = 45Hz Minimum Temperature = 0°C

This unit will filter out surges, spikes, noise harmonics and radio frequency interference (RFI) from the 230Vac mains supply.
Economical protection for sensitive electronic equipment. Fast response time (<10ns)
Input Voltage = 230V ac
Output Voltage = 220V
Output Power = 1150VA
Output Current = 5A
Number of Outlets = 1
Mounting Type = Wall Mount
Maximum Operating Frequency = 75Hz
Maximum Temperature = +55°C
Minimum Operating Frequency = 45Hz
Minimum Temperature = 0°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Power or Line Conditioners
Product Number 8484507
Apparent Power Rating 1150 VA
Input Voltage 230 volts
Output Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 5489414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 3450 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 5489442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 11500 VA
Input Voltage 230 volts
Output Voltage 230 volts
View Details
 - 7079842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Apparent Power Rating 3680 VA
Input Voltage 230 volts
Frequency 50Hz; 60Hz
View Details
 - 7079858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 415 volts
Output Voltage 415 volts
Phase Three
View Details