RS Components, Ltd.
Trolley Wheels
2483788
Description
LAG 4023 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 4023 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
2483788 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Plastic; Polyamide
|
|
Maximum Load
|
662 lbs (300 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
|
Wheel Width
|
1.57 inch (40 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
331 lbs (150 kg)
Wheel Diameter
6.3 inch (160 mm)
Wheel Width
1.65 inch (42 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
176 lbs (80 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Wheel Type
Cast iron
Maximum Load
551 lbs (250 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Maximum Load
441 lbs (200 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.42 inch (36 mm)
View Details