RS Components, Ltd.
Trolley Wheels
3021230
Description
LAG 1008 Castor
Request a Quote
Email Supplier
Description
LAG 1008 Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3021230 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Cast iron
|
|
Maximum Load
|
551 lbs (250 kg)
|
|
Wheel Diameter
|
3.15 inch (80 mm)
|
|
Wheel Width
|
1.18 inch (30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
176 lbs (80 kg)
Wheel Diameter
3.15 inch (80 mm)
View Details
Wheel Type
Cast iron
Maximum Load
551 lbs (250 kg)
Wheel Diameter
4.13 inch (105 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
353 lbs (160 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
2205 lbs (1000 kg)
Wheel Diameter
3.23 inch (82 mm)
View Details