RS Components, Ltd. Trolley Wheels 760971

Description
Guitel Hervieu 571-401-125L12
Request a Quote
Description
Guitel Hervieu 571-401-125L12
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 760971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
760971
Trolley Wheels 760971
Guitel Hervieu 571-401-125L12

Guitel Hervieu 571-401-125L12

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 760971
Product Name Trolley Wheels
Maximum Load 441 lbs (200 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Trolley Wheels - 4489946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2430376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
Trolley Wheels - 1718324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 165 lbs (75 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details