RS Components, Ltd. Trolley Wheels 2478506

Description
LAG 7020 CC Trolley Wheel
Request a Quote
Description
LAG 7020 CC Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2478506 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2478506
Trolley Wheels 2478506
LAG 7020 CC Trolley Wheel

LAG 7020 CC Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2478506
Product Name Trolley Wheels
Wheel Type Solid
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2086040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 2012768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 353 lbs (160 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 3995197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 2646 lbs (1200 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details
Trolley Wheels - 2391399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 617 lbs (280 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details