RS Components, Ltd. Castor Wheels 2478196

Description
Heavy duty SW castor w/TP,200mm 1000kg
Request a Quote
Description
Heavy duty SW castor w/TP,200mm 1000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2478196 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2478196
Castor Wheels 2478196
Heavy duty SW castor w/TP,200mm 1000kg

Heavy duty SW castor w/TP,200mm 1000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2478196
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 110 lbs (50 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.8661 inch (22 mm)
View Details
Castor Wheels - 2391410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2270447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 331 lbs (150 kg)
View Details
Castor Wheels - 2270611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
View Details