RS Components, Ltd. Castor Wheels 2391410

Description
Guitel Braked Swivel Stem Castor, 50mm B
Request a Quote
Description
Guitel Braked Swivel Stem Castor, 50mm B
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2391410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2391410
Castor Wheels 2391410
Guitel Braked Swivel Stem Castor, 50mm B

Guitel Braked Swivel Stem Castor, 50mm B

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2391410
Product Name Castor Wheels
Maximum Load 88.2 lbs (40 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149248 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 662 lbs (300 kg)
Wheel Diameter 7.87 inch (200 mm)
Wheel Width 1.97 inch (50 mm)
View Details
Castor Wheels - 2535750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2270548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 149263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details