RS Components, Ltd. Castor Wheels 2270611

Description
Mediumduty SW castor w/TP&BR,125mm 250kg
Request a Quote
Description
Mediumduty SW castor w/TP&BR,125mm 250kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270611
Castor Wheels 2270611
Mediumduty SW castor w/TP&BR,125mm 250kg

Mediumduty SW castor w/TP&BR,125mm 250kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270611
Product Name Castor Wheels
Wheel Type Plastic; Polyamide
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 4.92 inch (125 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2536012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polychoc
Maximum Load 882 lbs (400 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2478196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Castor Wheels - 2430378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 77.17 lbs (35 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
View Details
Castor Wheels - 2479307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details