RS Components, Ltd. Castor Wheels 2430378

Description
Guitel Swivel Stem Castor, 50mm Rubber,
Request a Quote
Description
Guitel Swivel Stem Castor, 50mm Rubber,
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430378
Castor Wheels 2430378
Guitel Swivel Stem Castor, 50mm Rubber,

Guitel Swivel Stem Castor, 50mm Rubber,

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430378
Product Name Castor Wheels
Maximum Load 77.17 lbs (35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2430373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 283601 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 948 lbs (430 kg)
Wheel Diameter 4.72 inch (120 mm)
Wheel Width 1.1 inch (28 mm)
View Details
Castor Wheels - 2536113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Wheel Diameter 2.95 inch (75 mm)
View Details
Castor Wheels - 2483766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
View Details