RS Components, Ltd. AC Motors 2299209

Description
Motovario
Request a Quote
Description
Motovario
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
AC Motors - 2299209 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC Motors
2299209
AC Motors 2299209
Motovario

Motovario

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category AC Motors
Product Number 2299209
Product Name AC Motors
Output Power 0.2412 HP
Unlock Full Specs
to access all available technical data

Similar Products

AC Motors - 7736863 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
AC Motor Features Reversible
View Details
AC Motors - 4784005 - RS Components, Ltd.
RS Components, Ltd.
Specs
AC Construction Induction geared; Induction
Phase Three-phase
Continuous Torque 59.3 In-lbs (68.37 kg-cm)
View Details
AC Motors - 2299216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.4959 HP
View Details
AC Motors - 2821683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 101 HP
Shaft Speed 1782 rpm
View Details